EN
  • EN
  • DE

LM2902P

Part No LM2902P
Manufacturer STMicroelectronics
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1198201-LM2902P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM2902P CAD Model

Description

The LM2902P from STMicroelectronics is a versatile and robust low power quad operational amplifier, designed for a wide range of applications. This integrated circuit features four independent, high-gain, internally frequency compensated operational amplifiers which have been designed specifically to operate from a single power supply over a wide range of voltages. However, it can also be used with dual power supplies if necessary.

Operating from a voltage range of 3V to 32V (or ±1.5V to ±16V in dual supply mode), the LM2902P ensures flexibility in a multitude of applications, from industrial control systems to consumer electronics. The low power design makes it an ideal choice for battery-operated devices, helping to extend battery life without sacrificing performance.

The LM2902P is characterized by its low input bias and offset currents, as well as low offset voltage and offset voltage drift, ensuring high performance for the end application. This makes it well-suited for applications requiring sensor amplification, active filtering, or any general-purpose analog signal conditioning.

In addition to its technical features, the LM2902P is notable for its robustness, with the ability to handle input and differential input voltages that can exceed the power supply levels. Overload protection is available for both the input and output, preventing damage to the device in the case of extreme conditions. Furthermore, the output can swing 0V to Vcc -1.5V, which is a key benefit for single supply operations.

The LM2902P comes in a standard 14-pin DIP (Dual In-line Package), making it compatible with a wide range of standard sockets and easy to integrate into various circuit designs. Its common mode input voltage range includes ground, which combined with its large voltage gain, makes it a reliable and practical choice for designers and engineers.

Whether you're designing an amplifier, a voltage follower, or a complex analog signal conditioner, the LM2902P from STMicroelectronics provides a reliable, cost-effective solution that doesn't compromise on quality or performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess