EN
  • EN
  • DE
  • IT

STPS20L25CG

Part No STPS20L25CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 25V TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 460mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 25V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Win Source Part Number 1103767-STPS20L25CG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20L25CG CAD Model

Description

The STPS20L25CG is a high-performance Schottky Rectifier designed and manufactured by STMicroelectronics. This rectifier is part of STMicroelectronics' STPS series, which is known for its low forward voltage drop and high efficiency. The STPS20L25CG is specifically engineered for use in switch-mode power supplies, high-frequency DC to DC converters, and as free-wheeling diodes in various applications.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS20L25CG is suitable for high-temperature applications, ensuring reliability and performance under thermal stress.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop (VF), which reduces power loss and improves efficiency in the application it is used.
  • High Surge Current Capability: It can handle high surge currents, making it robust against transient events and suitable for applications that experience frequent power surges.
  • Avalanche Rated: This feature provides additional safety for devices, as it can safely handle energy from voltage spikes due to inductive loads.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Power factor correction circuits
  • Free-wheeling diodes in converters and motor control circuits

Specifications

Parameter Value Average Rectified Current (Io) 20 A Repetitive Peak Reverse Voltage (VRRM) 25 V Forward Voltage Drop (VF) @ IF 0.55 V @ 10 A Operating Junction Temperature (Tj) -40°C to +150°C Package TO-220AB

With its robust design and high efficiency, the STPS20L25CG is a reliable choice for designers looking to optimize their power management systems. STMicroelectronics' commitment to quality ensures that this Schottky Rectifier will perform to the highest standards in a wide array of electronic applications.

You May Also Be Interested in

Vishay
DIODE FRED 200V 15A TO220AB
Lowest to $1.6531
Panjit
TO-220AB, SUPER
Lowest to $0.4537
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.2283
Micro Commercial Co
Interface / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Need more? Email Us
IXYS
DIODE MODULE 600V 304A Y4-M6 / Diode Array 1 Pair Common Cathode 600 V 304A Chassis Mount Y4-M6
Need more? Email Us
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
GOOD-ARK Electronics
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.0594
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8821 $52.9260
140+ $0.7238 $101.3320
215+ $0.7012 $150.7580
295+ $0.6785 $200.1575
385+ $0.6559 $252.5215
515+ $0.5881 $302.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess