Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 485pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 1.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031142-STD3NK80ZT4
Family Name STD3NK80Z
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NK80ZT4 CAD Model

Description

The STD3NK80ZT4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to offer a combination of low on-resistance and high blocking voltage, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The device boasts an 800V drain-source breakdown voltage (V<sub>DS), providing a comfortable margin for applications requiring high voltage operation.
  • Current Capacity: It supports a continuous drain current (I<sub>D) of up to 2.5A, making it suitable for handling moderate power levels.
  • R<sub>DS(on): With an on-resistance of 3.5Ω, this MOSFET ensures reduced conduction losses, contributing to overall system efficiency.
  • Package: Enclosed in a DPAK (TO-252) package, the STD3NK80ZT4 is designed for compact surface-mount applications, providing good thermal performance and ease of integration into various circuit designs.
  • High dv/dt Capability: The device is engineered to withstand high voltage transients, making it robust against harsh electrical environments.
  • Gate Charge: It features a low gate charge (Q<sub>g), which reduces the power needed to drive the MOSFET, allowing for efficient switching performance.
  • 100% Avalanche Tested: Each unit is guaranteed to be tested for avalanche ruggedness, ensuring reliability under stress conditions.

Applications

The STD3NK80ZT4 is versatile and can be used in various power conversion and switching applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Conclusion

With its robust design and high performance, the STD3NK80ZT4 from STMicroelectronics is a reliable choice for designers looking to enhance efficiency and reliability in their high-voltage applications. Its combination of low on-resistance, high voltage rating, and compact footprint make it a valuable component in the power electronics arena.

You May Also Be Interested in

Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NEC
Lowest to $6.4344
ECAD model for UPA2680
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Others
Need more? Email Us
ECAD model for SW2N60

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4216 $50.5920
290+ $0.3459 $100.3110
450+ $0.3351 $150.7950
620+ $0.3243 $201.0660
800+ $0.3135 $250.8000
1,070+ $0.2811 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98,000 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention