EN
  • EN
  • DE

LM324VDTSOP39

Part No LM324VDTSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069988-LM324VDTSOP39
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM324VDTSOP39 CAD Model

Description

The LM324VDTSOP39 from STMicroelectronics is a versatile and robust operational amplifier (op-amp) that comes in a DTSOP39 package. This device is part of the LM324 series, which is renowned for its low-power consumption and stable operation over a wide range of voltage and temperature conditions.

Key Features

  • Wide Supply Range: The LM324VDTSOP39 can operate from a single power supply over a range of voltages, or it can be configured for a dual supply mode, making it highly adaptable for various electrical environments and applications.
  • Low Power Consumption: With its design optimized for low power usage, this op-amp is an excellent choice for battery-powered devices and energy-efficient applications.
  • Large Output Voltage Swing: The device provides a broad output voltage swing, which comes close to the power supply rails, thereby maximizing the dynamic range available in the circuit.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which means that the op-amp can handle signals that approach the negative supply rail, facilitating single-supply operations.
  • Phase Compensation: Internal frequency compensation ensures stability without the need for external components, simplifying the design process.
  • High Gain Bandwidth: The LM324VDTSOP39 offers a high gain bandwidth product, which allows for better performance in control systems and audio applications.

Applications

The LM324VDTSOP39 is highly versatile and can be used in a wide array of applications, including:

  • Sensor interfaces
  • Power supply control circuits
  • Audio amplifiers
  • Analog filters
  • DC gain blocks
  • Many other analog circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LM324VDTSOP39 is designed and manufactured to meet the stringent requirements of the industry, ensuring reliability and performance in even the most demanding applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available from STMicroelectronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess