EN
  • EN
  • DE

LPS4012-332MRC

Part No LPS4012-332MRC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Power inductor, shielded, 20/30% tol, SMT, RoHS, lead-free, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070698-LPS4012-332MRC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS4012-332MRC CAD Model

Description

The LPS4012-332MRC is a shielded power inductor manufactured by Coilcraft. It is designed for use in DC-DC converters and other power supply applications where high efficiency and compact size are critical.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting power supplies.
  • Point-of-Load (POL) Regulators: Provides stable voltage regulation for sensitive components.
  • Power Amplifiers: Filtering and impedance matching.
  • LED Lighting: Efficient power delivery to LED drivers.
  • Portable Devices: Power management in smartphones, tablets, and other mobile devices.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling Capability: Handles significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and maximizes efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • Ferrite Core: High inductance and low core loss at high frequencies.

Benefits:

  • High Efficiency: Low DCR contributes to improved power conversion efficiency, reducing heat and extending battery life.
  • Reduced EMI: Shielded design minimizes electromagnetic noise, ensuring stable operation of surrounding circuits.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Reliable Performance: Robust design ensures consistent performance across a wide range of operating conditions.
  • Simplified Assembly: SMT design simplifies manufacturing and reduces assembly costs.

Additional Details:

The LPS4012-332MRC typically utilizes a ferrite core material. Electrical specifications, including inductance (3.3µH as indicated by “332”), saturation current, and DCR, are specific to the component. Always consult the official Coilcraft datasheet for detailed specifications. This inductor is designed to operate reliably within a specified temperature range, ensuring consistent performance in various environments.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess