EN
  • EN
  • DE

MC1723LDS

Part No MC1723LDS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 40 V
Win Source Part Number 1077096-MC1723LDS
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1723LDS CAD Model

Description

The MC1723LDS is a precision monolithic voltage regulator designed for a wide range of applications. Manufactured by Freescale Semiconductor (now NXP), it offers excellent performance and reliability in voltage regulation. This integrated circuit is specifically designed to provide stable output voltage even with variations in input voltage or load current. It's a versatile component suitable for both linear and switching regulator configurations.

Applications:

  • Power Supplies: Used in linear power supplies to provide a regulated output voltage.
  • Voltage Regulators: Acts as a stable voltage regulator in various electronic circuits.
  • Battery Chargers: Incorporated into battery charging circuits for controlled voltage output.
  • Adjustable Power Supplies: Suitable for designing adjustable power supplies with external components.
  • Instrumentation: Used in precision measurement equipment requiring stable voltage references.

Features:

  • High Stability: Provides a stable output voltage over a wide range of input voltages and load currents.
  • Adjustable Output Voltage: The output voltage can be adjusted by using external resistors.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage in case of output shorts.
  • Thermal Overload Protection: Features thermal overload protection, shutting down the regulator if the temperature exceeds a safe limit.
  • Low Temperature Drift: Minimal change in output voltage due to temperature variations.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input supply.

Benefits:

  • Stable Output: Ensures a consistent and reliable voltage supply for sensitive electronic components.
  • Protection: Built-in protections prevent damage from overloads, short circuits, and thermal stress.
  • Versatility: Can be used in a variety of applications, offering flexibility in design.
  • Easy Adjustment: Simple to adjust the output voltage with external resistors, allowing customization for different applications.
  • Cost-Effective: A cost-effective solution for providing regulated voltage in various electronic devices.

Additional Details:

The MC1723LDS typically comes in a DIP (Dual In-line Package), making it easy to prototype and assemble. It requires external components like resistors and capacitors for proper operation. Its electrical characteristics include a typical input voltage range of 9.5V to 40V and an adjustable output voltage range (with external components) typically between 2V and 37V. The device's performance is usually characterized by parameters such as line regulation, load regulation, and temperature coefficient. It is widely used in industrial control systems, power management circuits, and general-purpose power regulation due to its robustness and reliable performance.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess