EN
  • EN
  • DE

LM723

Part No LM723
Manufacturer STMicroelectronics
Description HIGH PRECISION VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1200633-LM723
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM723 CAD Model

Description

The LM723 from STMicroelectronics is a highly versatile voltage regulator that can cater to a wide array of applications. This integrated circuit is designed to deliver exceptional performance in linear power supplies, switching power supplies, and as a stable reference voltage source. With its ability to handle input voltages up to 40V and output voltages adjustable from 2V to 37V, the LM723 is a go-to component for engineers and hobbyists alike.

Key Features

  • Input Voltage Range: Up to 40V, making it suitable for a variety of power supply designs.
  • Adjustable Output Voltage: Offers a broad output voltage range from 2V to 37V, providing flexibility for different voltage requirements.
  • Output Current: Capable of delivering up to 150mA of output current directly, and can be extended with external pass transistors for higher current applications.
  • Current Limiting: Built-in current limiting features protect the device and the load from overcurrent conditions.
  • Short Circuit Protection: Enhances the safety and reliability of the power supply by preventing damage due to short circuits.
  • External Shutdown: The regulator can be turned off with an external signal, providing additional control and power-saving options.

Applications

The LM723 is adept for use in a wide range of electronic projects and commercial products. Its typical applications include:

  • Linear power supplies
  • Switching power supplies
  • Battery chargers
  • Bench power supplies
  • Constant current regulators
  • Voltage reference in precision applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LM723 is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. Whether you're designing a simple power supply for a DIY project or a sophisticated system for industrial use, the LM723 voltage regulator is an excellent choice for a stable and dependable power source.

For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics official website.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess