EN
  • EN
  • DE

STGP6M65DF2

Part No STGP6M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 12 A
Current - Collector Pulsed (Icm) 24 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 6A
Power - Max 88 W
Switching Energy 40µJ (on), 136µJ (off)
Input Type Standard
Gate Charge 21.2 nC
Td (on/off) @ 25°C 12ns/86ns
Test Condition 400V, 6A, 22Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP6
Other Names 497-16967
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277363-STGP6M65DF2
Ultra Librarian 3D Model Ultra Librarian STGP6M65DF2 CAD Model

Description

STGP6M65DF2 - High-Efficiency Power Transistor by STMicroelectronics

The STGP6M65DF2 is a state-of-the-art power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This innovative product is part of STMicroelectronics' MDmesh™ DM2 series, which is renowned for its high energy efficiency and performance in a wide range of power applications.

Constructed with advanced silicon technology, the STGP6M65DF2 is a Super Junction N-channel MOSFET that boasts a breakdown voltage of 650V, making it suitable for high voltage applications. It is designed to handle continuous current up to 6A with low on-state resistance (R<sub>DS(on)) of 0.65Ω, ensuring minimal power loss and heat generation during operation.

The STGP6M65DF2 comes encapsulated in a TO-220 package, which is widely used for its reliability and ease of mounting on printed circuit boards (PCBs). This package provides excellent thermal performance, making it a perfect choice for applications that require efficient heat dissipation. Additionally, its three-pin configuration simplifies circuit design and integration into existing systems.

One of the key features of the STGP6M65DF2 is its fast switching capability, which is critical for improving efficiency in power conversion systems such as switched-mode power supplies (SMPS), lighting applications, solar inverters, and welding equipment. The device's fast switching not only improves performance but also helps in reducing electromagnetic interference (EMI), which is a common challenge in high-speed switching circuits.

Moreover, the STGP6M65DF2 is characterized by a very low gate charge (Q<sub>g), which reduces the power necessary to drive the transistor, further enhancing its overall efficiency. Its robustness is underscored by its high avalanche ruggedness, making it capable of withstanding harsh operating conditions without compromising performance.

STMicroelectronics is committed to environmental sustainability, and the STGP6M65DF2 complies with international environmental standards. It is RoHS compliant and free from hazardous substances, making it a safe choice for both manufacturers and the environment.

In summary, the STGP6M65DF2 from STMicroelectronics is a high-efficiency, robust, and reliable power transistor that offers superior performance for a variety of high voltage applications. Its advanced features make it an ideal component for designers looking to optimize power systems for efficiency, size, and cost.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess