EN
  • EN
  • DE

PIC10F200-E/MC

Part No PIC10F200-E/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DFN / PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
RAM Size 16 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number PIC10F200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 150
Win Source Part Number 1322340-PIC10F200-E/MC
Ultra Librarian 3D Model Ultra Librarian PIC10F200-E/MC CAD Model

Description

Microchip Technology PIC10F200-E/MC Microcontroller

The PIC10F200-E/MC is a high-performance, low-cost microcontroller from Microchip Technology, designed to bring efficiency and versatility to a wide range of applications. This compact integrated circuit is part of the PIC10F family, known for their small size and low power consumption, making them an excellent choice for space-constrained and power-sensitive designs.

Key Features

  • Core: 8-bit PIC with a maximum clock speed of 4 MHz, providing a balance between power consumption and processing capability.
  • Memory: Equipped with 384 bytes of Flash program memory and 16 bytes of data RAM, it allows for efficient program storage and data manipulation.
  • I/O Pins: Offers 4 input/output pins, which can be configured to handle digital signals for interfacing with sensors, actuators, and other peripherals.
  • Operating Voltage: Supports a wide voltage range from 2.0V to 5.5V, catering to various power supply requirements.
  • Temperature Range: Operational across an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.
  • Package: Available in an 8-pin MC (Microchip Carrier) package, which is suitable for surface-mount technology (SMT) applications.

Advanced Peripherals and Integration

The PIC10F200-E/MC integrates several peripherals that simplify design and reduce the need for external components. These include an 8-bit timer and a watchdog timer to ensure system reliability. The device also features a precision internal oscillator, eliminating the need for external clock sources in many applications.

Applications

With its small footprint and low power consumption, the PIC10F200-E/MC is ideal for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Internet of Things (IoT) Devices

In summary, the PIC10F200-E/MC from Microchip Technology is a versatile microcontroller that offers a robust set of features in a compact package, perfect for developers looking to create small, efficient, and cost-effective products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess