EN
  • EN
  • DE

VN5010AK-E

Part No VN5010AK-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR HIGHSIDE AUTO PWRSSO-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 46A
Rds On (Typ) 10 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 036415-VN5010AK-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5010AK-E CAD Model

Description

STMicroelectronics VN5010AK-E High-Side Driver

The VN5010AK-E is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver efficient power management and control in a variety of automotive and industrial applications. This advanced component is part of STMicroelectronics' VIPower M0-3 family, known for its reliability and performance in harsh environments.

Key Features

  • High-Side Switch: The VN5010AK-E operates as a high-side switch, allowing for the control of high-power loads with high efficiency.
  • Integrated Protections: It comes with a wide range of integrated protections, including overtemperature shutdown, load current limitation, and overvoltage clamp, ensuring the safety and longevity of the device.
  • Diagnostic Functions: The device provides diagnostic feedback through a status pin, which can be used to monitor various conditions such as open load detection and thermal shutdown.
  • Low Standby Current: Designed to be energy-efficient, it has a low standby current, making it suitable for applications that require minimal power consumption during idle periods.
  • High Current Capability: With the ability to handle high current loads, the VN5010AK-E is ideal for driving resistive, inductive, and capacitive loads.
  • Single Channel: The device features a single channel output, which simplifies design and reduces component count in systems requiring single load control.

Applications

The VN5010AK-E is versatile and can be used in a range of applications, including but not limited to:

  • Automotive applications such as controlling lights, fans, heaters, and other accessories
  • Industrial automation systems for actuator and solenoid control
  • Smart home devices and IoT applications that require reliable high-side power switching

Technical Specifications

The VN5010AK-E high-side driver is encapsulated in a Pentawatt package, which facilitates heat dissipation and is suitable for compact PCB layouts. It operates over a wide voltage range and is fully compliant with automotive voltage standards. The device also supports a wide temperature range, making it suitable for use in extreme conditions.

With its blend of performance, protection features, and diagnostic capabilities, the VN5010AK-E from STMicroelectronics represents a reliable solution for designers looking to implement efficient high-side power control in their applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess