EN
  • EN
  • DE

LM78M15CDT-TR

Part No LM78M15CDT-TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732007-LM78M15CDT-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78M15CDT-TR CAD Model

Description

STMicroelectronics LM78M15CDT-TR Voltage Regulator

The LM78M15CDT-TR from STMicroelectronics is a robust fixed-voltage integrated-circuit voltage regulator designed to offer a consistent 15V output from a wider input voltage range. This component is part of the LM78xx series, well-known for their reliability and simplicity in linear voltage regulation applications. The device is capable of delivering up to 500mA of output current, making it suitable for a variety of electronic devices and projects that require a stable 15V supply.

Constructed with thermal overload protection, the LM78M15CDT-TR ensures safety and stability by shutting down the output when the operating temperature exceeds safe limits. Additionally, the regulator is equipped with short-circuit protection, which helps to prevent damage to the device and the connected load in the event of a fault. This feature provides a significant reliability advantage in applications where overcurrent conditions may occur.

The regulator comes in a TO-252 (DPAK) surface-mount package, which is not only space-efficient but also favorable for automated assembly processes. This compact form factor makes it an ideal choice for space-constrained applications. The LM78M15CDT-TR operates within a 0°C to 125°C junction temperature range, allowing for versatility across various operating environments.

Key specifications of the LM78M15CDT-TR include:

  • Output Voltage: 15V
  • Output Current: Up to 500mA
  • Input Voltage Range: Up to 35V
  • Thermal Overload Protection
  • Short-Circuit Protection
  • Package: TO-252 (DPAK)
  • Operating Temperature Range: 0°C to 125°C

Designed for a wide array of applications, the LM78M15CDT-TR is ideal for use in consumer electronics, office machinery, and industrial equipment where a reliable and consistent power source is crucial. Whether the task involves powering small digital devices or providing a stable reference voltage, this voltage regulator from STMicroelectronics offers a straightforward and efficient solution.

With its combination of protection features, the LM78M15CDT-TR stands out as a resilient and dependable choice for designers and engineers looking to enhance the stability and safety of their power supply designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess