EN
  • EN
  • DE

LNBH25

Part No LNBH25
Manufacturer STMicroelectronics
Description Selectable output current limit by external resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1202609-LNBH25
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH25 CAD Model

Description

The LNBH25 is a monolithic integrated circuit designed by STMicroelectronics to provide a comprehensive solution for supplying and controlling the voltage and tone to a Low Noise Block downconverter (LNB) in satellite receiver systems. This high-performance device simplifies the design of satellite set-top boxes and personal video recorders by integrating the necessary components for LNB power management into a single chip.

Key Features

  • High Efficiency: The LNBH25 is designed for maximum efficiency, featuring a step-up (boost) DC-DC converter with integrated power MOSFET that ensures minimal power loss and heat generation.
  • DiSEqC™ 2.x Compliant: It fully supports DiSEqC™ 2.x communication protocol, allowing for bidirectional communication between the satellite receiver and the LNB.
  • Adjustable Output: The output voltage is adjustable to accommodate various LNB types, ensuring compatibility with a wide range of satellite systems.
  • Overcurrent and Overtemperature Protection: The device includes built-in overcurrent and overtemperature protection features, enhancing the reliability and longevity of the satellite system.
  • Low Power Consumption: With a design focused on energy efficiency, the LNBH25 minimizes power consumption, making it ideal for eco-friendly applications.
  • I<sup>2C Interface: An I<sup>2C-compatible interface allows for easy control and monitoring of the LNBH25 by the system’s microcontroller.

Applications

The LNBH25 is primarily used in satellite receiver applications, including:

  • Satellite set-top boxes
  • Personal video recorders (PVRs)
  • Direct broadcast satellite (DBS) receivers

Conclusion

The STMicroelectronics LNBH25 is a sophisticated, integrated solution for satellite receiver systems that require reliable and efficient LNB control. With its comprehensive feature set and adherence to industry standards, the LNBH25 streamlines the design process for manufacturers and delivers robust performance for end-users. Whether used in home entertainment or professional satellite communication systems, the LNBH25 stands out as a top choice for LNB power management.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess