Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300068-LNBH23
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH23 CAD Model

Description

The LNBH23 from STMicroelectronics is a highly integrated solution designed for supplying and controlling satellite dish Low-Noise Block downconverters (LNB) via the I2C interface. This cutting-edge product is tailored to meet the stringent requirements of modern satellite receivers and is capable of providing a secure and efficient power supply to the LNB, along with sophisticated diagnostics features.

Key Features

  • Integrated Step-Up Converter: The LNBH23 includes a built-in step-up DC-DC converter, ensuring a stable and efficient power supply to the LNB, even under varying load conditions.
  • DiSEqC 2.x Compliant: Compatibility with DiSEqC 2.x protocol allows for bi-directional communication between the satellite receiver and the LNB, enabling advanced satellite dish positioning and selection features.
  • I2C Interface: The device can be easily controlled by a microcontroller via the I2C bus, allowing for seamless integration into a variety of satellite receiver designs.
  • Tone Oscillator & Pre-Distortion: An integrated 22 kHz tone oscillator with programmable pre-distortion ensures clear signal transmission and compatibility with a wide range of LNBs.
  • Low-Power Modes: The LNBH23 supports low-power modes, reducing power consumption when the LNB is not in active use, contributing to energy-saving efforts.
  • Overcurrent and Overtemperature Protection: The device features robust protection against overcurrent and overtemperature events, ensuring reliable operation and longevity of the LNB system.

Applications

The STMicroelectronics LNBH23 is ideally suited for a variety of satellite communication applications, including:

  • Satellite Set-Top Boxes (STBs)
  • Direct Broadcast Satellite (DBS) systems
  • Home gateways
  • Personal Video Recorders (PVRs)
  • Professional broadcasting equipment

With its robust design, comprehensive feature set, and adherence to industry standards, the LNBH23 is a top choice for manufacturers looking to create high-performance satellite communication systems. STMicroelectronics' commitment to quality ensures that the LNBH23 provides a reliable and cost-effective solution for controlling and powering LNBs in a wide array of satellite-based applications.

You May Also Be Interested in

Linear Technology
IC CONV DC/DC 400MA HIEFF 10-DFN
Lowest to $26.3558
ECAD model for LTC3105EDD#TRPBF
Linear Technology
IC SW REG CNTRLR SYNC ADJ 8-SOIC
Lowest to $8.5895
ECAD model for LTC1530CS8#TRPBF
Linear Technology
IC CTRLR DC/DC 2PH HI EFF 38-QFN
Lowest to $18.9895
ECAD model for LTC3735EUHF#PBF
Linear Technology
IC SW REG CTLR SYNC 1.9V 8SOIC
Need more? Email Us
ECAD model for LTC1530IS8-1.9#PBF
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
Maxim Integrated
2-PHASE, QUICKPWM CONTROLLER
Need more? Email Us
ECAD model for MAX1545ETL
Linear Technology
DC/DC Cntrlr Single-OUT Step Down 2000kHz 28-Pin SSOP / IC STP-DWN CNTRLR W/OPAMP 28SSOP
Lowest to $13.1955
ECAD model for LTC3714EG
Linear Technology
Lowest to $8.1402
ECAD model for LTC3103EMS/LTC3103IMS
ON Semiconductor
IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ECAD model for CS5165AGDW16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0594 $52.0098
40+ $2.5103 $100.4120
62+ $2.4318 $150.7716
85+ $2.3534 $200.0390
110+ $2.2750 $250.2500
148+ $2.0396 $301.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention