EN
  • EN
  • DE

LTC3105EDD#TRPBF

Part No LTC3105EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC/DC 400MA HIEFF 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Energy Harvesting
Voltage - Input 0.23 V to 5 V
Number of Outputs 1
Output Voltage 1.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 303268-LTC3105EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3105EDD#TRPBF CAD Model

Description

LTC3105EDD#TRPBF - High Efficiency Step-Up DC/DC Converter

The LTC3105EDD#TRPBF is a high efficiency, low power step-up DC/DC converter designed by Linear Technology, a leader in analog and mixed-signal semiconductor products. This advanced energy harvesting solution is optimized for managing low input voltage sources, making it ideal for battery-powered systems, energy harvesting applications, and other power-sensitive devices.

Key Features:

  • Wide Input Voltage Range: The LTC3105 operates from a voltage as low as 250mV, suitable for applications with varying or low input voltages.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5V to accommodate different loads and applications.
  • High Efficiency: With its integrated PowerPoint Tracking (MPPT) capability, the LTC3105 maximizes the energy extracted from solar panels and other variable output energy sources.
  • Startup Feature: The device includes a Power-On Reset and an adjustable under-voltage lockout to ensure reliable operation from startup.
  • Low Quiescent Current: The LTC3105's ultra-low quiescent current makes it suitable for remote, always-on applications where battery life is critical.
  • Small Package: Housed in a compact 10-lead (3mm x 3mm) DFN package, the LTC3105 is designed for space-constrained applications.

Applications:

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Remote Monitoring
  • Battery-Powered Equipment
  • Low Power Handheld Devices

The LTC3105EDD#TRPBF is a versatile and robust solution for power management challenges in a wide range of applications. With its ability to efficiently convert and manage low levels of power, this step-up converter is an essential component for designers looking to optimize energy usage and extend battery life in their products.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess