EN
  • EN
  • DE

RC5058M

Part No RC5058M
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291208-RC5058M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC5058M CAD Model

Description

The RC5058M is a linear regulator from Fairchild/ON Semiconductor. It is designed to provide a stable and regulated voltage output for various electronic circuits. This type of regulator is crucial in maintaining a consistent power supply for sensitive components, protecting them from voltage fluctuations and ensuring reliable operation.

Applications:

  • Powering analog circuits: Provides a clean and stable voltage for sensitive analog components.
  • Voltage regulation in audio amplifiers: Ensures consistent performance and reduces noise in audio systems.
  • Post-regulation in DC-DC converters: Improves the output voltage regulation of switching power supplies.
  • Powering sensors and transducers: Provides a stable voltage source for accurate sensor readings.
  • General-purpose voltage regulation: Used in a wide range of electronic devices and circuits.

Features:

  • Stable Output Voltage: Provides a consistent voltage level, minimizing voltage fluctuations.
  • Low Noise: Minimizes noise and ripple in the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Short Circuit Protection: Prevents damage from short circuits on the output.
  • Compact Package: Allows for use in space-constrained applications.

Benefits:

  • Improved Circuit Performance: Ensures stable and reliable operation of connected devices.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent, overheating, and short circuits.
  • Reduced Noise: Minimizes noise and ripple, improving the performance of sensitive analog circuits.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components.

Additional Details:

For precise specifications such as output voltage, dropout voltage, maximum output current, and thermal characteristics, the official datasheet from Fairchild/ON Semiconductor should be consulted. This document provides essential details on performance parameters, application circuits, and package dimensions. Careful consideration of these details is crucial for successful integration of the RC5058M into electronic circuits.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess