EN
  • EN
  • DE

LTC1530CS8#TRPBF

Part No LTC1530CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 1.3 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126352-LTC1530CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8#TRPBF CAD Model

Description

LTC1530CS8#TRPBF: A High-Efficiency, Switched-Capacitor Voltage Converter

The LTC1530CS8#TRPBF is a versatile and efficient switched-capacitor voltage converter produced by Linear Technology. This component is designed to provide a reliable solution for applications requiring voltage inversion, doubling, or fractional conversion. The LTC1530CS8#TRPBF is a perfect fit for portable devices, instrumentation, and other electronic systems that demand compact, efficient power management solutions.

Key Features

  • High Efficiency: The LTC1530CS8#TRPBF can achieve up to 99% power efficiency, minimizing power loss and ensuring longer battery life in portable applications.
  • Versatile Voltage Conversion: This device is capable of voltage inversion, doubling, and fractional voltage conversion, making it a flexible choice for a wide range of power supply designs.
  • Low Noise Operation: The switched-capacitor design of the LTC1530CS8#TRPBF results in low output ripple and reduced electromagnetic interference (EMI), which is crucial for sensitive electronic equipment.
  • Adjustable Output Voltage: The output voltage can be set with external resistors, providing designers with the flexibility to tailor the output to their specific needs.
  • Compact Size: Housed in an 8-lead SOIC package, the LTC1530CS8#TRPBF is designed for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Medical Instruments
  • Industrial Equipment
  • Telecommunications Systems

The LTC1530CS8#TRPBF is a testament to Linear Technology's commitment to providing high-quality power management solutions. Its high efficiency, low noise operation, and adjustable output voltage make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products. Whether used for voltage inversion, doubling, or fractional conversion, this switched-capacitor voltage converter stands out for its versatility and performance in a compact package.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6692 $61.3536
19+ $6.2936 $119.5784
29+ $6.0961 $176.7869
40+ $5.8997 $235.9880
51+ $5.7034 $290.8734
68+ $5.1132 $347.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess