EN
  • EN
  • DE

MICRF218AYQS-TR

Part No MICRF218AYQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR AM 300MHZ-450MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MICRF218
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MICRF218AYQS TR, MICRF218AYQS TR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884856-MICRF218AYQS-TR
Ultra Librarian 3D Model Ultra Librarian MICRF218AYQS-TR CAD Model

Description

Product Overview: MICRF218AYQS-TR from Microchip Technology

The MICRF218AYQS-TR is a sophisticated Ask/OOK UHF receiver IC designed by Microchip Technology to provide a highly integrated solution for wireless data communication. This compact, surface-mountable component is ideal for a wide range of applications, including remote keyless entry systems, garage door openers, home automation, and telemetry systems. The MICRF218AYQS-TR operates within the UHF frequency band, ensuring robust communication over various distances.

Key Features:

  • Frequency Range: The device operates in the UHF band, which is ideal for short to medium-range wireless applications.
  • Modulation: It supports Amplitude Shift Keying (ASK) and On-Off Keying (OOK) modulation schemes, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed for battery-operated devices, the MICRF218AYQS-TR offers an excellent balance between performance and power efficiency, extending the battery life of the end product.
  • High Sensitivity: With its high sensitivity, the receiver ensures reliable data reception even in environments with weak signal strength or high levels of interference.
  • Integrated Features: It includes an automatic gain control (AGC), a squelch mechanism to mute the output when no signal is present, and a low-noise amplifier (LNA), which all contribute to its high-performance operation.
  • Package: The component is available in a compact QFN-16 package, making it suitable for space-constrained applications.

Applications:

The MICRF218AYQS-TR's versatility allows it to be used in various applications that require reliable wireless communication. It is particularly suited for:

  • Remote keyless entry systems for vehicles and buildings
  • Wireless alarm and security systems
  • Home automation including lighting and HVAC controls
  • Industrial monitoring and control
  • Telemetry systems for data collection and transmission

Conclusion:

In conclusion, the MICRF218AYQS-TR from Microchip Technology is an exceptional choice for designers looking for a reliable, low-power UHF receiver IC. Its combination of features, including high sensitivity and flexible modulation support, make it a versatile component for a multitude of wireless communication applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess