EN
  • EN
  • DE

LNBH25LSPQR

Part No LNBH25LSPQR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB CTRL STEP-UP I2C 24VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 16 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1055925-LNBH25LSPQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH25LSPQR CAD Model

Description

The LNBH25LSPQR is a highly integrated solution from STMicroelectronics designed for driving the Low Noise Block (LNB) in advanced satellite dish setups. This state-of-the-art device is tailored for both digital and analog satellite reception applications, providing the necessary voltages and signals to the LNB over coaxial cable.

At the heart of the LNBH25LSPQR is a current-mode step-up DC/DC converter with integrated power MOSFET, which ensures efficient power conversion and delivery. The device is capable of providing a selectable output voltage that is compliant with the most common LNB supply and control voltage requirements (13/18V). Moreover, it includes I2C-compatible interfaces that allow for flexible control by a microcontroller.

The LNBH25LSPQR comes with built-in diagnostics capabilities, including overcurrent and overtemperature detection, which safeguard the system against potential damage. The device's internal protection features also include under-voltage lockout (UVLO) and a soft-start function to minimize inrush current during startup.

This product is designed with the end-user in mind, offering a low-power standby mode to conserve energy when the LNB is not active. Additionally, the LNBH25LSPQR provides a tone generator for DiSEqC™ 2.x signaling, enabling bidirectional communication between the satellite receiver and the dish LNB, which is essential for satellite positioning and channel selection.

The LNBH25LSPQR is available in a QFN-16 (4x4mm) package, which not only makes it compact and suitable for space-constrained environments but also ensures improved thermal performance. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable solutions for satellite TV equipment manufacturers and enthusiasts alike.

In summary, the LNBH25LSPQR is a versatile and robust choice for driving LNBs, offering a mix of efficiency, control, and protection features that make it an essential component in modern satellite TV systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2751 $51.0040
100+ $1.0463 $104.6300
150+ $1.0136 $152.0400
205+ $0.9809 $201.0845
265+ $0.9482 $251.2730
355+ $0.8501 $301.7855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess