EN
  • EN
  • DE

LNBP21PD-TR

Part No LNBP21PD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONTROL/LNBP SUPPLY 20PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 019700-LNBP21PD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBP21PD-TR CAD Model

Description

Product Overview: LNBP21PD-TR by STMicroelectronics

The LNBP21PD-TR from STMicroelectronics is a monolithic integrated circuit designed for supplying and controlling the voltage to the Low Noise Block converter (LNB) in satellite receiver systems. This highly-efficient device is part of ST's LNB power supply and control IC portfolio, which is renowned for its reliability and performance in satellite TV equipment.

Key Features

  • Built-In Step-Up Converter: The LNBP21PD-TR comes with an integrated step-up converter, ensuring a stable and precise output voltage for the LNB, which is crucial for optimal signal reception.
  • Dual Output Voltage: It provides selectable dual output voltage (13V/18V) to accommodate both linear and circular polarization, enhancing its compatibility with various types of LNBs.
  • Tone Oscillator and DiSEqC Encoder: The inclusion of a 22kHz tone oscillator and DiSEqC 1.X encoder allows for the control of satellite dish positioners and switches, enabling access to a wide range of satellite channels and services.
  • Overcurrent Protection: The device features built-in overcurrent protection, safeguarding the IC and the LNB from potential damage caused by overloading or short circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the LNBP21PD-TR minimizes power consumption, which is essential for reducing overall system power requirements.
  • Thermal Protection: An integrated thermal shutdown function protects the IC from overheating, ensuring long-term reliability and stability.
  • Surface-Mount Package: The LNBP21PD-TR is available in a surface-mount package, which allows for a compact design and is suitable for high-density PCB layouts.

Applications

The LNBP21PD-TR is ideal for a variety of satellite receiver applications. Its robust design and advanced features make it suitable for:

  • Satellite set-top boxes (STBs)
  • Direct broadcast satellite (DBS) receivers
  • Personal video recorders (PVRs) with satellite input
  • Professional satellite TV equipment

In conclusion, the LNBP21PD-TR by STMicroelectronics is a versatile and efficient solution for powering and controlling LNBs in satellite TV systems. With its advanced features and protections, it ensures a high-quality and reliable satellite TV experience for users around the globe.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6697 $60.7061
31+ $3.8316 $118.7796
47+ $3.7119 $174.4593
65+ $3.5921 $233.4865
84+ $3.4724 $291.6816
112+ $3.1132 $348.6784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess