EN
  • EN
  • DE

LPC2210FBD144

Part No LPC2210FBD144
Manufacturer NXP / Nexperia
Description 16/32-bit ARM microcontroller with 10-bit ADC and external memory interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1204145-LPC2210FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2210FBD144 CAD Model

Description

The NXP LPC2210FBD144 is a robust ARM7TDMI-S based microcontroller designed to cater to a wide range of embedded applications. This high-performance microcontroller is part of the LPC2200 series, known for its low power consumption and advanced features that make it ideal for industrial control, medical systems, and communication gateways among other uses.

Key Features:

  • Core: ARM7TDMI-S processor, running at up to 60 MHz.
  • Memory: Comes with 128 kB of on-chip static RAM and 256 kB of embedded high-speed flash memory, providing ample storage for complex applications and the ability to run code directly from flash thanks to its In-System Programming (ISP) and In-Application Programming (IAP) capabilities.
  • Advanced Peripherals: Includes a variety of peripherals such as Two 32-bit timers, PWM unit, Real-Time Clock, Watchdog Timer, and up to 47 General Purpose I/O (GPIO) pins for versatile connectivity and control options.
  • Serial Communication Interfaces: Features multiple serial interfaces including two UARTs, two Fast I²C-bus (400 kbit/s), SPI and SSP with buffering and variable data length capabilities.
  • Package: Available in a compact 144-pin LQFP package, making it suitable for space-constrained applications.
  • Power Management: Incorporates power-saving modes like Idle and Power-down modes, which significantly reduce power consumption and extend battery life in portable devices.
  • System Control: System control block for power control, clock control and peripheral clock generation for additional power optimization.
  • Vector Interrupt Controller: Vectored Interrupt Controller with configurable priorities and vector addresses for improved interrupt handling.
  • Debugging and Emulation Support: Embedded Trace Macrocell and JTAG boundary scan support for full-speed real-time debugging.

Applications:

The LPC2210FBD144 is versatile enough to support a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical instrumentation
  • Networking systems like Ethernet and CAN
  • Automotive and telematics
  • Robotics and drones
  • Security systems

With its powerful ARM7 core, comprehensive set of peripherals, and low power consumption, the NXP LPC2210FBD144 is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6745 $64.0470
14+ $8.7584 $122.6176
21+ $8.4846 $178.1766
29+ $8.2109 $238.1161
37+ $7.9372 $293.6764
49+ $7.1171 $348.7379
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess