EN
  • EN
  • DE

LPY430ALTR

Part No LPY430ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DUAL AXIS 100DPS 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±300
Sensitivity (mV/°/s) 33.3
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-TFLGA
Base Product Number LPY430
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878051-LPY430ALTR
Ultra Librarian 3D Model Ultra Librarian LPY430ALTR CAD Model

Description

STMicroelectronics LPY430ALTR Dual-Axis Gyroscope

The LPY430ALTR is a cutting-edge dual-axis gyroscope from STMicroelectronics, designed to deliver high-precision angular rate measurement in a compact and efficient package. This MEMS-based sensor is tailored for advanced motion detection and tracking applications, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Measurement Range: The LPY430ALTR offers a wide range of angular rate detection, from ±300 degrees per second, providing high-resolution measurements for dynamic applications.
  • High Sensitivity: With its high sensitivity levels, the device ensures accurate readings, allowing for precise control in applications such as image stabilization, robotics, and vehicle dynamics.
  • Low Power Consumption: Designed for efficiency, the gyroscope operates with a low power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Embedded Self-Test: The built-in self-test feature allows users to verify the functioning of the sensor at any time, ensuring reliability and consistency in performance.
  • Temperature Compensation: The LPY430ALTR includes temperature compensation capabilities, which help maintain accuracy across a wide range of operating temperatures.

Advanced Technology

The MEMS technology at the heart of the LPY430ALTR provides a robust and reliable solution for motion sensing. Its microelectromechanical systems construction ensures a high level of integration, allowing the gyroscope to fit into tight spaces without compromising performance.

Applications

With its dual-axis sensing and high precision, the LPY430ALTR is well-suited for a variety of applications, including:

  • Vehicle stability and control systems
  • Navigation and dead-reckoning systems
  • Game controllers and 3D mice
  • Robotics and unmanned vehicles
  • Antenna stabilization

The LPY430ALTR is available in a small, lightweight LGA-16 package, which ensures easy integration into existing designs without the need for significant redesign. Its robust design and proven performance make it a reliable choice for developers looking to incorporate precise angular rate sensing into their projects.

Overall, the STMicroelectronics LPY430ALTR represents a sophisticated solution for advanced motion tracking and is a testament to the company's commitment to innovation and quality in the field of MEMS sensors.

You May Also Be Interested in

Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess