EN
  • EN
  • DE

LSM320HAY30TR

Part No LSM320HAY30TR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LGA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 28
Operating Supply Voltage 3.6 V
Output Type Analog, Digital
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1010101-LSM320HAY30TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSM320HAY30TR CAD Model

Description

STMicroelectronics LSM320HAY30TR Motion Sensor

The LSM320HAY30TR is a state-of-the-art motion sensor module from STMicroelectronics, a global leader in semiconductor solutions. This compact and high-performance device is part of the LSM family, renowned for its innovative design and cutting-edge technology in sensing applications. It is specifically tailored for the needs of the consumer electronics market, where precision, power efficiency, and miniaturization are key.

At the heart of the LSM320HAY30TR lies a sophisticated 3D accelerometer and 3D gyroscope, integrated into a single package. This powerful combination allows the sensor to provide comprehensive inertial data, making it an ideal choice for a wide range of applications such as gaming and virtual reality devices, smartphone and tablet motion detection, and wearable fitness trackers.

The accelerometer component of the LSM320HAY30TR is designed to measure linear acceleration across three perpendicular axes, while the gyroscope measures angular velocity, enabling the sensor to accurately track both dynamic motion and static orientation. This dual functionality allows for precise motion tracking and gesture recognition, enhancing the user experience in interactive applications.

One of the key features of the LSM320HAY30TR is its low power consumption, which makes it suitable for battery-operated devices where longevity is crucial. The sensor also includes several power-saving modes, allowing developers to balance performance and power requirements according to their specific application needs.

The sensor is engineered with robustness in mind, featuring built-in self-test capabilities that ensure reliable performance over its lifespan. Additionally, it comes with a wide range of user-programmable full-scale ranges and data rates, providing the flexibility needed to tailor its performance to the application's requirements.

The LSM320HAY30TR is available in a compact LGA-16 package, making it easy to integrate into space-constrained designs. Its I2C/SPI digital interface ensures seamless communication with microcontrollers and processors, simplifying system design and reducing time to market for new products.

With its combination of advanced features, low power consumption, and ease of integration, the LSM320HAY30TR from STMicroelectronics represents a top-tier solution for designers looking to incorporate reliable motion sensing capabilities into their next-generation devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess