EN
  • EN
  • DE

LSM330DL

Part No LSM330DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description ACCELEROMETER/GYROSCOPE 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - IMU (Inertial Measurement Units)
Manufacturer STMicroelectronics
Series iNEMO
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 002730-LSM330DL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSM330DL CAD Model

Description

The LSM330DL is a high-performance system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact and versatile sensor module is ideal for a wide range of applications that require accurate motion and tilt sensing, such as gaming and virtual reality devices, sports equipment, and robotics.

Key Features

  • 3D Accelerometer: Measures linear acceleration across three axes with selectable full scales of ±2g/±4g/±8g/±16g.
  • 3D Gyroscope: Detects angular rate along three orthogonal axes with a selectable full scale of up to ±2000 dps (degrees per second).
  • High Resolution: High-resolution modes enable precise measurements for both accelerometer and gyroscope.
  • Embedded Intelligence: Features smart embedded functions such as motion detection, click/double-click recognition, and free-fall detection, enhancing overall system efficiency.
  • I2C/SPI Digital Output Interface: Provides flexibility in interfacing with most microcontrollers, enabling easy integration into system designs.
  • Power-Efficient: Low-power modes help in reducing power consumption for battery-operated devices, extending their operational lifespan.
  • Compact Design: The small footprint of the LSM330DL makes it suitable for space-constrained applications.

Applications

The LSM330DL is designed to be a versatile component for a multitude of applications. It is particularly well-suited for:

  • Mobile devices such as smartphones and tablets
  • Input devices like game controllers and 3D mice
  • Wearable technology including fitness trackers and smartwatches
  • Navigation systems for drones and unmanned vehicles
  • Industrial applications such as robotics and automation systems

Conclusion

With its high performance, embedded intelligence, and ease of integration, the LSM330DL from STMicroelectronics is an excellent choice for designers looking to add reliable motion sensing capabilities to their next project. Its combination of features ensures that it can meet the needs of the most demanding applications while maintaining power efficiency and a small form factor.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5939 $67.1573
15+ $7.8720 $118.0800
23+ $7.6260 $175.3980
32+ $7.3800 $236.1600
41+ $7.1340 $292.4940
55+ $6.3959 $351.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess