EN
  • EN
  • DE

LSM6DSMUSTR

Part No LSM6DSMUSTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description INEMO INERTIAL MODULE: 3D ACCELE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Style SMD
Part Number Series LSM6D
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810303-LSM6DSMUSTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSMUSTR CAD Model

Description

STMicroelectronics LSM6DSMUST - iNEMO Inertial Module

The LSM6DSMUST from STMicroelectronics is a state-of-the-art iNEMO inertial module that combines a 3D digital accelerometer and a 3D digital gyroscope in a single package. This high-performance system-in-package features a 3-axis accelerometer and a 3-axis gyroscope with a digital output for linear acceleration and angular rate measurements, respectively.

Designed to deliver cutting-edge motion sensing capabilities, the LSM6DSMUST is ideal for a wide range of applications, from gaming and virtual reality devices to industrial and healthcare applications. Its compact footprint and low power consumption make it an excellent choice for battery-powered devices where space and energy efficiency are critical.

Key Features

  • High Accuracy: The module offers high-resolution measurement capabilities with low noise and advanced digital output.
  • Wide Range: The accelerometer can measure acceleration up to ±2/±4/±8/±16 g, while the gyroscope supports a full-scale range of ±125/±250/±500/±1000/±2000 dps (degrees per second).
  • Advanced Power Management: The LSM6DSMUST includes smart power management features, such as different operating modes to balance performance and power consumption according to the application needs.
  • Embedded Functions: It comes with a host of embedded features, including a FIFO buffer, a temperature sensor, and programmable interrupts, which allow for sophisticated system-level functions.
  • Easy Integration: The module is designed for seamless integration into system designs, thanks to its I2C/SPI serial interface and wide supply voltage range.

Applications

The LSM6DSMUST is versatile and can be used in various applications such as:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming and Virtual Reality
  • Industrial IoT and Robotics
  • Navigation Systems
  • Health and Fitness Trackers

With its robust design and advanced features, the LSM6DSMUST by STMicroelectronics is a superior choice for designers looking to incorporate reliable motion sensing into their next-generation products.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess