EN
  • EN
  • DE

MAX1538E

Part No MAX1538E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701603-MAX1538E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1538E CAD Model

Description

The MAX1538E from Maxim Integrated is a highly integrated, efficient, and versatile power-management IC designed primarily for use in notebook computers. This advanced chip offers a multifaceted solution for managing the power requirements of modern portable PCs, ensuring long battery life and stable operation.

Key Features:

  • Multiple Outputs: The MAX1538E provides several regulated outputs, including a CPU core voltage regulator, a GPU regulator, and additional regulators for system and standby power. This enables the chip to power various subsystems efficiently.
  • High Efficiency: With its synchronous buck-converter topology, the MAX1538E achieves high conversion efficiency, which is crucial for extending battery life in portable devices.
  • Dynamic Voltage Adjustment: It supports dynamic voltage scaling, allowing the CPU and GPU to operate at lower voltages during periods of low demand, further reducing power consumption.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs reduces the need for external components, simplifying the design and saving board space.
  • Thermal Management: The MAX1538E features over-temperature protection to prevent overheating, ensuring reliable operation under various conditions.
  • I²C-Compatible Interface: It offers an I²C-compatible serial interface, allowing for programmable control over output voltages, operating modes, and other parameters.

Applications:

The MAX1538E is ideal for powering CPUs and GPUs in notebook computers, but its versatility also makes it suitable for other portable electronics that require efficient power management, such as ultrabooks, tablets, and compact embedded systems.

Technical Specifications:

  • Input Voltage Range: 5V to 24V
  • Adjustable Output Voltage Range: 0.75V to 5.5V
  • High-Efficiency Synchronous Buck Converters
  • Overvoltage, Undervoltage, and Overcurrent Protection
  • Thermal Overload Protection
  • Compact QFN Package

Maxim Integrated's MAX1538E is a comprehensive solution for power management in demanding applications, offering the performance, efficiency, and reliability that portable devices require.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2136 $51.4176
38+ $2.6368 $100.1984
59+ $2.5544 $150.7096
81+ $2.4720 $200.2320
105+ $2.3896 $250.9080
141+ $2.1424 $302.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess