EN
  • EN
  • DE

STTH5R06DJF-TR

Part No STTH5R06DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042954-STTH5R06DJF-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH5R06DJF-TR CAD Model

Description

STTH5R06DJF-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH5R06DJF-TR is a high-performance ultrafast recovery diode, expertly crafted by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This diode is specifically designed to meet the rigorous demands of modern high-frequency circuits, providing efficient and reliable operation in a variety of applications. Its ultrafast switching capability makes it an ideal choice for high-efficiency power supplies, lighting systems, and power conversion equipment.

With a repetitive reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 5A, the STTH5R06DJF-TR is capable of handling significant power levels. The device's robustness is further enhanced by its ability to withstand surge currents up to 50A, ensuring reliable performance under challenging conditions. Its ultrafast recovery time, typically less than 35ns, minimizes power losses and improves efficiency, which is crucial for energy-sensitive designs.

The STTH5R06DJF-TR comes in a surface-mount DPAK (TO-252) package, which is not only compact but also facilitates improved thermal performance and easier integration into a wide range of electronic assemblies. The package is designed to optimize the thermal conduction path, allowing for better heat dissipation and increased reliability over extended periods of operation.

One of the key features of this diode is its low forward voltage drop, which reduces conduction losses and enhances overall system efficiency. This characteristic, combined with the device's ultrafast recovery time, makes the STTH5R06DJF-TR a perfect match for high-frequency applications where energy efficiency is paramount.

In summary, the STTH5R06DJF-TR from STMicroelectronics is a state-of-the-art ultrafast recovery diode that offers exceptional performance in a compact package. Whether it's for power management, industrial automation, or renewable energy systems, this diode is engineered to deliver top-notch efficiency and reliability, making it a valuable component in any high-speed power switching application.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess