Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974849-M22100BE
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M22100BE CAD Model

Description

The M22100BE is a state-of-the-art microcontroller unit (MCU) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and advanced features.

Key Features

  • Core: The M22100BE is built around a high-performance ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. This core provides the computational power necessary for processing complex tasks efficiently.
  • Memory: It comes with generous memory options, including up to 128 KB of flash memory and up to 12 KB of SRAM, ensuring ample space for application code and data storage.
  • Energy Efficiency: Designed with energy efficiency in mind, the M22100BE features multiple power-saving modes, which make it ideal for battery-powered and energy-conscious applications.
  • I/O Ports: A variety of input/output ports are available, including GPIOs, ADCs, DACs, and UARTs, providing excellent peripheral integration and flexibility for a wide range of applications.
  • Connectivity: The MCU supports advanced connectivity options such as I2C, SPI, and USART interfaces, facilitating communication with other devices and peripherals.
  • Timers and PWM: It includes multiple timers and PWM channels, which are essential for tasks requiring precise timing and control, like motor control applications.

Applications

The versatility of the M22100BE makes it suitable for a diverse array of applications. It is particularly well-suited for industrial control systems, home automation, consumer electronics, and Internet of Things (IoT) devices. Its robust design and feature set enable developers to create sophisticated systems that require reliable operation in various environments.

Support and Resources

STMicroelectronics provides extensive support for the M22100BE, offering a comprehensive development ecosystem that includes software libraries, development boards, and a supportive community. Developers can access a wealth of resources, such as datasheets, technical manuals, and application notes, to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Freescale Semiconductor - NXP
8-BIT Mrom 2 Mhz Microcontroller PDIP40
Need more? Email Us
ECAD model for MC68B03P
Freescale Semiconductor - NXP
Buffer/driver, Octal; F-ttl; 5 V (nom.); 2 V (min.); 0.8 V (max.); 64 ma (max.)
Lowest to $0.7207
ECAD model for MC74F240N
Freescale Semiconductor - NXP
Lowest to $1.8835
ECAD model for MC705K1CDW
Freescale Semiconductor - NXP
8-BIT EEPROM 3 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC11E1FN
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74F08ML1
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOEIAJ / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for MC74HC174AF
Freescale Semiconductor - NXP
Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Need more? Email Us
ECAD model for MC74F112DR2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC11DOP
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74AC810D

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention