EN
  • EN
  • DE

M24128X-FCU6T/TF

Part No M24128X-FCU6T/TF
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 128KBIT I2C 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 650 ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.83x0.83)
Base Product Number M24128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371482-M24128X-FCU6T/TF
Ultra Librarian 3D Model Ultra Librarian M24128X-FCU6T/TF CAD Model

Description

The M24128X-FCU6T/TF from STMicroelectronics is a high-performance, 128-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) that delivers a robust storage solution for a wide range of applications. This device is designed to add flexible, non-volatile data storage to any microcontroller or processor with an I²C interface.

The M24128X-FCU6T/TF operates across a voltage range of 2.5V to 5.5V, making it suitable for systems that require a stable memory operation under varying power conditions. With its byte and page write capability of up to 64 bytes, this EEPROM allows for efficient data management and quick updates to stored information.

One of the key features of the M24128X-FCU6T/TF is its write cycle time of 5 ms, which ensures rapid data storage and enhances the overall system performance. The device supports a bidirectional, two-wire bus and a serial clock speed of up to 1 MHz, which provides a fast data transfer rate for applications that require high-speed data logging or frequent parameter updates.

This EEPROM also boasts an impressive data retention period of 40 years and is guaranteed to withstand up to 1 million write cycles, which highlights its reliability and durability for long-term use. The M24128X-FCU6T/TF features a hardware write control option, which offers an additional layer of data protection against inadvertent writes.

The M24128X-FCU6T/TF comes in an ultra-thin, 8-pin UFDFPN package, which is RoHS compliant and halogen-free, ensuring environmental sustainability. Its compact form factor makes it an ideal choice for space-constrained applications such as portable devices, medical equipment, and automotive systems.

Overall, the STMicroelectronics M24128X-FCU6T/TF EEPROM provides a reliable, high-speed storage solution that can be easily integrated into a variety of electronic systems, offering the flexibility and performance required for today's advanced applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4390 $50.3650
85+ $1.1808 $100.3680
135+ $1.1439 $154.4265
185+ $1.1070 $204.7950
235+ $1.0701 $251.4735
315+ $0.9594 $302.2110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess