The M24256-MW6T is a 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This high-performance memory chip is designed for a wide range of applications that require reliable and flexible non-volatile storage.
Key Features
- Memory Size: 256 Kbits of EEPROM, providing ample storage for configuration data, settings, or small application code.
- Interface: I²C serial interface, supporting up to 1 Mbit/s transfer rate, which ensures compatibility with a broad range of microcontrollers and processors.
- Write Cycle Time: Byte or Page Write in 5 ms max, which allows for efficient data management and fast updates to stored information.
- Write Cycles: High endurance with 1 million Write cycles per byte, ensuring data integrity and the longevity of the memory.
- Data Retention: Guaranteed data retention for a period of 100 years, providing a durable and stable memory solution.
- Operating Voltage Range: 1.8V to 5.5V, allowing the device to be used in both low-power and standard applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Package: Supplied in a compact SO8N package, which is ideal for space-constrained applications.
Applications
The M24256-MW6T EEPROM is versatile and can be employed in various applications such as:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Metering
- Internet of Things (IoT) Devices
With its robust design and reliable performance, the M24256-MW6T is an excellent choice for system designers looking for a non-volatile memory solution that balances capacity, speed, and durability.