EN
  • EN
  • DE

TDA8933BTW/N2

Part No TDA8933BTW/N2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720748-TDA8933BTW/N2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8933BTW/N2 CAD Model

Description

Introducing the TDA8933BTW/N2 Class-D Audio Amplifier by NXP

The TDA8933BTW/N2 is a high-efficiency Class-D audio amplifier from the renowned semiconductor manufacturer NXP. This cutting-edge component is specifically designed to deliver outstanding audio performance with minimal power loss, making it an ideal choice for a variety of applications where sound quality and energy efficiency are paramount.

Key Features

  • High Efficiency: The Class-D architecture of the TDA8933BTW/N2 ensures that the amplifier operates with a high efficiency rate, significantly reducing heat dissipation and eliminating the need for large heatsinks.
  • Output Power: Capable of delivering up to 2 x 20 W of continuous output power to a 8 Ω load, the TDA8933BTW/N2 can drive a wide range of speakers with clarity and power.
  • Low Quiescent Current: Its low quiescent current helps to minimize power consumption when the amplifier is in idle mode, contributing to the overall energy-saving design.
  • Advanced Protection: The device comes with a suite of protection features, including short-circuit protection, thermal protection, and an under-voltage lockout, ensuring reliable operation under various conditions.
  • Sound Quality: Despite its efficiency focus, the TDA8933BTW/N2 does not compromise on sound quality, offering low distortion and noise levels for a pure audio experience.
  • Simple Integration: Designed for ease of integration, the TDA8933BTW/N2 supports a simple circuit layout, which can be a boon for designers looking to streamline their product development process.

Applications

The versatility of the TDA8933BTW/N2 allows it to be used in a wide array of audio applications. It is particularly well-suited for flat-panel televisions, wireless speakers, soundbars, and any compact audio system that requires an efficient and powerful amplifier solution. Its ability to deliver high-quality audio in a compact form factor also makes it a preferred choice for portable and battery-powered applications.

Conclusion

With its combination of high efficiency, robust power output, and excellent audio fidelity, the TDA8933BTW/N2 from NXP stands out as a superior audio amplification solution. Its integration-friendly design and comprehensive protection features make it a reliable and convenient choice for manufacturers and audio enthusiasts alike. Whether you're designing a state-of-the-art home entertainment system or a compact portable audio device, the TDA8933BTW/N2 is engineered to exceed expectations and deliver a premium listening experience.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8783 $290.7083
135+ $2.5803 $348.3405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess