EN
  • EN
  • DE

M24C04-WDW3TP/S

Part No M24C04-WDW3TP/S
Manufacturer STMicroelectronics
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit serial I²C bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210021-M24C04-WDW3TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C04-WDW3TP/S CAD Model

Description

STMicroelectronics M24C04-WDW3TP/S EEPROM

The M24C04-WDW3TP/S is a high-performance 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, a leader in semiconductor solutions. This memory device is part of the M24C series and is designed to provide flexible, non-volatile storage for a wide range of applications across various industries.

Key Features

  • Memory Size: 4 Kbits of EEPROM storage, organized as 512 x 8 bits, which is ideal for storing configuration settings, device parameters, and small application data.
  • Interface: Utilizes a two-wire I²C serial interface, supporting a bidirectional bus for efficient communication.
  • Operating Voltage: Versatile power supply voltage compatible with a range from 2.5V to 5.5V, making it suitable for both 3.3V and 5V logic levels.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention period of 40 years, ensuring data integrity over the product's lifespan.
  • Temperature Range: Operational across a wide temperature range from -40°C to +85°C, making it reliable in extreme conditions.
  • Package: Available in a compact SO-8 package, which is suitable for space-constrained applications.

Applications

The M24C04-WDW3TP/S EEPROM is versatile enough to be used in a variety of applications, such as:

  • Consumer electronics (e.g., TVs, radios, and home appliances)
  • Automotive systems (e.g., engine control units, infotainment systems)
  • Industrial and medical equipment (e.g., process control systems, medical devices)
  • Telecommunication devices (e.g., modems, routers)
  • Personal computing devices (e.g., laptops, printers)

With its robust design and comprehensive features, the M24C04-WDW3TP/S EEPROM by STMicroelectronics is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Its compatibility with the I²C bus protocol ensures easy integration into existing systems, while its durability and wide operating range make it suitable for a broad spectrum of applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9087 $59.6348
10+ $12.2326 $122.3260
15+ $11.8503 $177.7545
21+ $11.4680 $240.8280
27+ $11.0857 $299.3139
35+ $9.9388 $347.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess