EN
  • EN
  • DE

M24C08-WBN6P/WSA

Part No M24C08-WBN6P/WSA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304984-M24C08-WBN6P/WSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C08-WBN6P/WSA CAD Model

Description

STMicroelectronics M24C08-WBN6P/WSA EEPROM

The M24C08-WBN6P/WSA is a high-performance 8-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global semiconductor leader. This EEPROM is part of the M24C08 series and is optimized for flexible, non-volatile storage that can be electrically erased and reprogrammed. It is designed for a wide range of applications that require reliable data storage and retrieval without the need for a constant power supply.

Key Features:

  • Memory Size: 8 Kbits (1 Kbyte) of memory capacity, providing adequate space for user data storage such as device configuration, calibration data, or small application parameters.
  • Interface: Two-wire I²C serial interface support, facilitating easy integration into most microcontroller-based systems.
  • Speed: Fast access time with up to 400 kHz (fast mode) and 1 MHz (fast mode plus) I²C bus communication speed.
  • Voltage Range: Operating voltage between 2.5 V and 5.5 V, making it suitable for a variety of logic levels and ensuring compatibility with both 3.3 V and 5 V systems.
  • Write Cycle Time: Byte or page write in 5 ms max, allowing for efficient data management and minimal delay during write operations.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, ensuring long-term data preservation.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under a wide range of environmental conditions.
  • Packaging: Available in a narrow 8-pin plastic DIP or SO package, providing flexibility for various PCB layouts.

Applications:

The M24C08-WBN6P/WSA is ideal for applications where reliable and efficient non-volatile memory storage is crucial. It is commonly used in:

  • Consumer electronics
  • Industrial controllers
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable devices

With its robust design and comprehensive feature set, the M24C08-WBN6P/WSA EEPROM from STMicroelectronics is a go-to solution for developers who require a dependable and flexible memory component for their electronic designs.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess