EN
  • EN
  • DE

TL4050A50QDCKR

Part No TL4050A50QDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-5  /  Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93µVrms
Current - Cathode 90 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TL4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TL4050A50QDCKR-NDR,2156-TL4050A50QDCKR,-TL4050A50QDCKRG4,TEXTISTL4050A50QDCKR,296-22794-6,296-22794-2,296-22794-1,296-22794-1-NDR,-TL4050A50QDCKRG4-NDR,296-22794-2-NDR,TL4050A50QDCKRG4-ND,TL4050A50QDCKRG4,-296-22794-1-NDR,-296-22794-1-ND,296-22794-6-NDR
Standard Package 3,000
Win Source Part Number 1099554-TL4050A50QDCKR
Ultra Librarian 3D Model Ultra Librarian TL4050A50QDCKR CAD Model

Description

TL4050A50QDCKR Precision Voltage Reference

The TL4050A50QDCKR is a high-precision voltage reference from Texas Instruments designed to provide a stable reference voltage for various applications. This component is part of the TL4050 series, which is known for its low output voltage temperature coefficient and excellent long-term stability, making it an ideal choice for high-performance analog circuits.

With an output voltage of 5V, the TL4050A50QDCKR offers a precision reference for ADCs, DACs, and other sensitive electronic components that require a stable voltage for accurate operation. The device is characterized for operation from –40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

The TL4050A50QDCKR comes in a compact SC70 package, which is suitable for space-constrained applications. It features a low dropout voltage, which allows it to maintain accurate output even with minimal input-to-output differential voltage. This makes it particularly useful in battery-powered devices where power efficiency is crucial.

This voltage reference also offers a low output noise of 30 µVp-p/V, which is beneficial for high-precision applications. Its low temperature coefficient, typically 6.5 ppm/°C, ensures that the output voltage remains stable with temperature variations. Additionally, the device has a low initial accuracy of 0.05%, which minimizes the need for calibration and simplifies design.

The TL4050A50QDCKR can source or sink up to 15 mA of output current, providing flexibility in a variety of applications. It also features a high output impedance and excellent line regulation, which contribute to its stable performance under varying load conditions.

Texas Instruments' commitment to quality ensures that the TL4050A50QDCKR is a reliable component for critical applications that demand high precision and stability. Whether used in industrial, automotive, or consumer electronics, this voltage reference helps to enhance the performance and accuracy of your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0533 $51.3325
60+ $1.6848 $101.0880
92+ $1.6322 $150.1624
127+ $1.5795 $200.5965
164+ $1.5269 $250.4116
220+ $1.3689 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess