EN
  • EN
  • DE
  • IT

M24C64S-FCU6T/TF

Part No M24C64S-FCU6T/TF
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 4WLCSP / EEPROM Memory IC 64Kbit I2C 1 MHz 650 ns 4-WLCSP (0.85x0.85)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 650 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.85x0.85)
Base Product Number M24C64
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 880532-M24C64S-FCU6T/TF
Ultra Librarian 3D Model Ultra Librarian M24C64S-FCU6T/TF CAD Model

Description

The M24C64S-FCU6T/TF is a 64-Kbit serial EEPROM device from the renowned semiconductor manufacturer, STMicroelectronics. Designed for optimal efficiency and reliability, this memory component utilizes I2C communication protocol, allowing for easy integration into a wide range of electronic systems. It is particularly suited for applications where data storage needs to be preserved during power-off scenarios, such as in industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 64 Kbits of EEPROM, offering ample space for configuration parameters, calibration data, and small application logs.
  • Interface: I2C (Two-Wire) Serial Interface, ensuring compatibility with most microcontrollers and easy to implement in a variety of designs.
  • Write Cycle Time: Fast write cycle time of 5 ms (max), enabling quick updates to stored data.
  • Operating Voltage Range: 1.8 V to 5.5 V, making it versatile for use in systems with varying power supply levels.
  • Temperature Range: Extended operating temperature range from -40°C to +85°C, suitable for harsh environments and outdoor applications.
  • Package: Ultra-thin 8-pin UFDFPN package, allowing for space-saving PCB designs.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years.

Applications

The M24C64S-FCU6T/TF EEPROM is designed for flexible and durable data storage. Its robustness and ease of use make it an excellent choice for:

  • Industrial control systems
  • Automotive applications, including infotainment and engine control units
  • Consumer electronics, such as smart appliances and wearable devices
  • Medical devices requiring non-volatile memory storage
  • Telecommunication systems

Conclusion

With its combination of high-density storage, low power consumption, and wide operating range, the M24C64S-FCU6T/TF from STMicroelectronics is an ideal choice for designers looking for a reliable EEPROM solution. Its robust feature set ensures that it can meet the requirements of a diverse array of applications, making it a versatile component in any electronic designer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess