EN
  • EN
  • DE

M25P64-VMF6T

Part No M25P64-VMF6T
Manufacturer STMicroelectronics
Description 64 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210085-M25P64-VMF6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P64-VMF6T CAD Model

Description

STMicroelectronics M25P64-VMF6T Flash Memory

The M25P64-VMF6T is a high-performance 64Mbit (8Mbyte) serial Flash memory device manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to deliver a reliable storage solution with fast data transfer rates and low power consumption, making it an ideal choice for a wide range of applications including embedded systems, mobile devices, and other electronic products that require non-volatile memory storage.

Key Features

  • Memory Size: The device offers a substantial 64Mbit (8Mbyte) of memory, providing ample space for firmware storage, configuration parameters, or any other data that needs to be preserved across power cycles.
  • Serial Interface: Equipped with a high-speed SPI (Serial Peripheral Interface), the M25P64-VMF6T enables fast data transfer rates, ensuring efficient operation and quick access to stored data.
  • Performance and Efficiency: With its fast read speeds and low power consumption during both operation and standby, this memory chip is optimized for performance and energy efficiency.
  • Programmability: The device supports flexible programming options, including page program, sector erase, and bulk erase, allowing for versatile use and ease of data management.
  • Security: The M25P64-VMF6T features a variety of security mechanisms, such as hardware write protection and a 64-bit unique device ID, to safeguard the stored data.

Applications

This serial Flash memory is suitable for a diverse array of applications. Its robustness and reliability make it perfect for:

  • Embedded Systems
  • Consumer Electronics
  • Mobile Devices
  • Networking Hardware
  • Industrial Automation
  • Automotive Electronics

Product Specifications

The M25P64-VMF6T operates within a supply voltage range of 2.7V to 3.6V and is available in an 8-pin SO (Small Outline) package. It has an operating temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. Furthermore, the memory device is compliant with the RoHS directive, highlighting STMicroelectronics' commitment to environmental sustainability.

With its combination of high density, performance, and reliability, the M25P64-VMF6T from STMicroelectronics stands out as a top-tier choice for designers and engineers seeking a dependable Flash memory solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5524 $50.0764
24+ $4.2587 $102.2088
37+ $4.1119 $152.1403
53+ $3.8182 $202.3646
69+ $3.6713 $253.3197
86+ $3.5245 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess