EN
  • EN
  • DE

M25PX32-VMP6F

Part No M25PX32-VMP6F
Manufacturer STMicroelectronics
Description 32-Mbit, dual I/O, 4-Kbyte subsector erase, serial Flash memory with 75 MHz SPI bus interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210096-M25PX32-VMP6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25PX32-VMP6F CAD Model

Description

STMicroelectronics M25PX32-VMP6F Flash Memory

The M25PX32-VMP6F is a state-of-the-art serial flash memory device from STMicroelectronics, a leading name in the semiconductor industry. This product offers a robust storage solution for a wide array of applications, including but not limited to, embedded systems, mobile devices, and high-performance industrial applications.

Key Features

  • Memory Size: The M25PX32-VMP6F boasts a memory capacity of 32 Mbit, which is sufficient for storing large amounts of data, including boot code, firmware updates, and user application code.
  • Interface: This device operates via a serial peripheral interface (SPI) that ensures high-speed data transfer rates, making it an excellent choice for applications that require fast read and write operations.
  • Performance: With a clock frequency of up to 75 MHz for standard SPI and 50 MHz for Dual SPI modes, it provides the performance needed for quick and efficient data handling.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7 V to 3.6 V, allowing for flexible integration into various electronic designs and systems.
  • Package: The device comes in a VFQFPN 8 x 6 mm package, which is known for its small footprint and reliability in space-constrained applications.

Advanced Features

  • Security: The product is equipped with advanced security features, including a 64-bit unique ID for each device and 128-bit password protection, ensuring data integrity and protection against unauthorized access.
  • Endurance: It offers high endurance with up to 100,000 write cycles per sector, and a data retention period of 20 years, making it a durable choice for long-term applications.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

In conclusion, the M25PX32-VMP6F from STMicroelectronics is a versatile and reliable flash memory device that delivers high-speed performance, robust data security, and excellent endurance. Its compact form factor and wide voltage range make it suitable for a diverse range of applications that require dependable non-volatile memory solutions.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess