Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200472-M27128AF6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27128AF6 CAD Model

Description

The M27128AF6 is a high-speed 128 Kbit ultraviolet erasable and programmable read-only memory (EPROM) device produced by STMicroelectronics. This product is designed for applications where fast and reliable non-volatile memory storage is essential. The M27128AF6 is part of STMicroelectronics' family of EPROM products that are recognized for their quality, durability, and ease of use.

Key Features

  • Memory Size: 128 Kbits (16K x 8)
  • Access Time: Fast access time with speeds as low as 150 ns
  • Programming Voltage: 12.5V ± 0.25V
  • Single 5V Power Supply: Operates from a single 5V power supply with ±10% tolerance, making it suitable for many microprocessor systems
  • UV Erasable: The memory content can be erased with exposure to ultraviolet light, allowing the device to be reused multiple times
  • Extended Temperature Range: Operates within a temperature range of -40°C to +125°C, making it reliable for use in various environmental conditions

Applications

The M27128AF6 EPROM is ideal for a wide range of applications where long-term data storage is necessary. It is particularly well-suited for use in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M27128AF6 EPROM is manufactured using a reliable CMOS technology and is subjected to rigorous testing and quality control procedures, ensuring that it meets the industry's highest standards for performance and reliability.

Package and Availability

The M27128AF6 is available in a 28-pin ceramic DIP (Dual In-line Package), providing robust physical protection and ease of integration into socketed or soldered PCB applications. For detailed information on purchasing and availability, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Shindengen
Schottky Barrier Diode
Lowest to $5.3555
ECAD model for M1FJ4
EPCOS (TDK)
Need more? Email Us
ECAD model for M1865M
Shindengen
Lowest to $6.3659
ECAD model for M1F60-4063
M/A-Com Technology Solutions
Lowest to $560.5609
ECAD model for M21048G-12
Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M2301ENE
Shindengen
Schottky Rectifiers (SBD) (6 0V 1.2A)
Lowest to $0.1305
ECAD model for M1FS6
EliteMT
Need more? Email Us
ECAD model for M10B11664A-35J
Vishay
Need more? Email Us
ECAD model for M2512M10R0JST
STMicroelectronics
NMOS 256K 32K x 8 UV EPROM
Need more? Email Us
ECAD model for M27256-2F1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention