EN
  • EN
  • DE

M27256-20F1

Part No M27256-20F1
Manufacturer STMicroelectronics
Description NMOS 256K 32K x 8 UV EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210102-M27256-20F1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27256-20F1 CAD Model

Description

STMicroelectronics M27256-20F1 EPROM

The M27256-20F1 is a high-speed 256 Kbit EPROM product from the renowned semiconductor manufacturer, STMicroelectronics. This device has been meticulously designed to meet the demanding requirements of advanced electronic systems, making it an ideal choice for a wide range of applications including embedded systems, microcontroller units, and various other digital circuits where non-volatile memory storage is essential.

The M27256-20F1 offers a generous 32K x 8-bit organizational structure, which allows for a substantial amount of data to be stored and accessed efficiently. This EPROM operates with a 200 ns access time, ensuring quick data retrieval which is crucial for high-performance systems that require fast boot or frequent data access.

One of the key features of this device is its single 5V power supply operation, which simplifies the power design for the system and helps to minimize power consumption. The M27256-20F1 is also known for its extended temperature range, making it reliable in various environmental conditions, thus providing flexibility for deployment in different scenarios.

The programming of the M27256-20F1 is achieved through a standard EPROM programmer, which provides an easy and convenient way to load the desired data onto the device. Once programmed, the data retention is guaranteed for a minimum of 10 years, and the device is capable of withstanding up to 1000 erase/program cycles, ensuring longevity and durability.

For ease of integration into existing designs, the M27256-20F1 is available in a 28-pin, 600 mil width, dual-in-line package (DIP). This package is widely used and accepted in the industry, which makes it a drop-in replacement for many other EPROM devices, providing a smooth upgrade path for system memory expansions or replacements.

In summary, the STMicroelectronics M27256-20F1 EPROM is a reliable and efficient solution for storing critical data in a non-volatile format. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers and engineers looking to incorporate a trusted memory component into their electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess