EN
  • EN
  • DE

M2732A-4F1

Part No M2732A-4F1
Manufacturer STMicroelectronics
Description NMOS 32K 4K x 8 UV EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210109-M2732A-4F1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2732A-4F1 CAD Model

Description

The M2732A-4F1 from STMicroelectronics is a high-speed 32 Kbit (4K x 8) UV erasable and programmable read-only memory (EPROM) device. This component is designed to offer both flexibility and reliability for a wide range of data storage applications, making it an ideal choice for system firmware, device configuration, and boot code storage.

Key Features

  • Memory Density: 32 Kbit (4K x 8) capacity allows for ample storage of code or data.
  • Access Time: The M2732A-4F1 offers a fast access time of 200 ns, enabling quick data retrieval and efficient operation.
  • Programming Voltage: A single 21V power supply is needed for programming, simplifying the hardware design.
  • UV Erasable: The windowed ceramic package allows for the internal data to be erased by exposure to UV light, providing reusability and flexibility in development and testing.
  • Extended Temperature Range: This device operates effectively across an extended temperature range, ensuring reliability in various environmental conditions.
  • Dual-in-line Package: Packaged in a 24-pin Ceramic DIP (Dual-in-line Package), it is suitable for standard PCB layouts and easy insertion or removal for programming and erasing cycles.

Applications

The M2732A-4F1 is versatile and can be used in multiple applications, including:

  • Microprocessor systems
  • Computer BIOS
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M2732A-4F1 EPROM is manufactured with this same dedication, ensuring stable and reliable performance over its lifespan. Each device undergoes rigorous testing and quality assurance processes to guarantee that it meets the high standards expected from STMicroelectronics products.

Environmental Compliance

The M2732A-4F1 is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a suitable choice for eco-friendly applications and global markets.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess