EN
  • EN
  • DE

M27C2001-10F1L

Part No M27C2001-10F1L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305191-M27C2001-10F1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C2001-10F1L CAD Model

Description

STMicroelectronics M27C2001-10F1L EPROM

The M27C2001-10F1L is a high-speed Electrically Programmable Read Only Memory (EPROM) module from STMicroelectronics, a leader in the semiconductor industry. This device offers a storage capacity of 2Mbit (256K x 8) which is ideal for applications requiring large non-volatile memory storage. The M27C2001-10F1L is specifically designed to offer a flexible and cost-effective solution for a wide range of applications, including embedded systems, automotive industries, personal computers, and telecommunications.

Key Features:

  • Memory Size: The device features a 2Mbit capacity, providing ample space for firmware storage and data retention without the need for a battery.
  • Access Time: With an access time of 100ns, the M27C2001-10F1L allows for rapid data retrieval, ensuring efficient operation in time-sensitive applications.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM devices, enabling reliable programming of the memory cells.
  • Single 5V Supply: The device operates on a single 5V power supply, making it compatible with most digital systems without the need for additional voltage conversion components.
  • Package: Housed in a 32-pin Plastic Leaded Chip Carrier (PLCC), the M27C2001-10F1L is designed for surface mounting, offering a compact footprint and robust physical protection for the memory cells.
  • Temperature Range: The device is operational across a wide temperature range, from 0°C to 70°C, ensuring reliability under varying environmental conditions.
  • Mode Selection: The EPROM supports both programming and read modes, allowing for easy data writing and retrieval without removing the chip from its application environment.

The M27C2001-10F1L is also known for its high endurance, with each cell capable of withstanding thousands of program/erase cycles. This durability, combined with data retention capabilities of over 10 years, makes it a reliable choice for long-term data storage solutions.

Whether you are working on a complex industrial control system or a simple consumer electronic device, the M27C2001-10F1L from STMicroelectronics offers the performance, reliability, and flexibility needed to meet your non-volatile memory requirements.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess