EN
  • EN
  • DE
  • IT

RTL8211DN-VB-GR

Part No RTL8211DN-VB-GR
Manufacturer Realtek
Description Integrated Ethernet Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1501+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 741371-RTL8211DN-VB-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian RTL8211DN-VB-GR CAD Model

Description

The RTL8211DN-VB-GR is a single-chip Gigabit Ethernet transceiver manufactured by Realtek. This device is designed to provide high-speed network connectivity for a variety of applications, adhering to the IEEE 802.3ab standard for Gigabit Ethernet over copper cabling.

Applications

  • Motherboards: Provides Gigabit Ethernet connectivity for desktop and server motherboards.
  • Network Interface Cards (NICs): Enables Gigabit Ethernet connectivity for computers and servers.
  • Routers: Used in routers and gateways for high-speed network connections.
  • Switches: Integrated into network switches for Gigabit Ethernet port connectivity.
  • Embedded Systems: Provides network connectivity for embedded devices requiring high bandwidth.

Features

  • Gigabit Ethernet Transceiver: Supports 10/100/1000 Mbps Ethernet speeds.
  • IEEE 802.3ab Compliant: Adheres to the IEEE 802.3ab standard for Gigabit Ethernet over copper.
  • Auto-Negotiation: Automatically detects and configures the optimal connection speed and duplex mode.
  • Auto MDI/MDIX: Automatically detects and configures the cable polarity.
  • Integrated PHY: Integrates the physical layer (PHY) functions for Ethernet communication.
  • Low Power Consumption: Designed for low power consumption in power-sensitive applications.
  • Green Ethernet Support: Supports Green Ethernet features for energy efficiency.

Benefits

  • High-Speed Network Connectivity: Provides high-speed Gigabit Ethernet connectivity for demanding applications.
  • Easy Integration: Simplifies system design with its integrated PHY and auto-negotiation features.
  • Reliable Performance: Designed for reliable operation in demanding networking environments.
  • Low Power Consumption: Minimizes power consumption in power-sensitive applications.
  • Compliance with Standards: Compliant with IEEE 802.3ab standard for Gigabit Ethernet.

Additional Details

The RTL8211DN-VB-GR typically interfaces with the Media Access Controller (MAC) via the RGMII (Reduced Gigabit Media Independent Interface) or other standard Ethernet interfaces. The 'VB-GR' suffix usually indicates specific packaging and environmental compliance details, such as lead-free construction. Consult the official Realtek datasheet for detailed specifications, including pinout diagrams, power consumption characteristics, and operating temperature ranges.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0074 $64.0296
8+ $13.1343 $105.0744
12+ $12.7239 $152.6868
17+ $12.3134 $209.3278
22+ $11.9030 $261.8660
29+ $10.6716 $309.4764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess