EN
  • EN
  • DE

M27C202-80F1

Part No M27C202-80F1
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829068-M27C202-80F1
Ultra Librarian 3D Model Ultra Librarian M27C202-80F1 CAD Model

Description

STMicroelectronics M27C202-80F1 EPROM

The M27C202-80F1 is a high-speed 2 Megabit (16Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics, renowned for its reliability and performance in a wide array of applications. This EPROM is designed for microprocessor systems where large data or program storage is required and is particularly well-suited for applications that demand high-speed, non-volatile memory storage.

Constructed with STMicroelectronics' advanced CMOS technology, the M27C202-80F1 boasts an access time of 80ns, ensuring quick data retrieval and efficient operation in time-sensitive tasks. This EPROM comes in a 40-pin Ceramic Dual In-line Package (CDIP), providing a robust and durable housing that safeguards the chip against environmental factors and enhances its longevity.

One of the key features of the M27C202-80F1 is its UV erasable window, which allows users to expose the chip to ultraviolet light to erase the stored data. This feature enables the reuse of the EPROM, making it an economical choice for prototyping and testing environments where code frequently needs to be updated or changed. After erasure, the device can be reprogrammed with a compatible EPROM programmer, offering flexibility and convenience for developers.

The M27C202-80F1 operates over a wide supply voltage range of 4.5V to 5.5V and is specified for a wide ambient temperature range, making it suitable for use in harsh environments and ensuring stable operation across various conditions. Additionally, it features low power consumption in standby mode, which is beneficial for power-sensitive applications.

With its two selectable chip enable inputs, the M27C202-80F1 offers a high level of integration and can be easily incorporated into system designs. Its programming voltage and algorithms conform to the JEDEC standards, ensuring compatibility with standard EPROM programming equipment.

In summary, the M27C202-80F1 from STMicroelectronics is a versatile and reliable EPROM solution that meets the needs of a broad range of applications requiring fast access times, durability, and the ability to be reprogrammed multiple times. Its advanced features and robust design make it a popular choice among engineers and designers for storing critical data and firmware in embedded systems.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess