The M27C64A-25F6 is a high-speed 64 Kbit UV erasable and programmable read-only memory (EPROM) device produced by STMicroelectronics. This EPROM is designed to offer a flexible and cost-effective solution for firmware storage and data retrieval in a wide array of applications.
Key Features
- Memory Capacity: 64 Kbit (8K x 8)
- Access Time: 250 ns
- Single 5V Power Supply: The device operates on a single 5V power supply, making it suitable for low-power applications.
- UV Erasable: The information stored in the device can be erased by exposure to ultraviolet light, allowing for reuse and reprogramming.
- Programming Voltage: 12.5V ± 0.25V
- Package: The M27C64A-25F6 is available in a 28-pin Ceramic DIP (Dual In-line Package), ensuring robust physical protection and ease of handling.
- Temperature Range: The operating temperature range of -40°C to +85°C allows the device to perform reliably in various environmental conditions.
Applications
The versatility of the M27C64A-25F6 makes it suitable for many applications, including but not limited to:
- Embedded Systems
- Microcontroller Units (MCUs)
- Industrial Control Systems
- Automotive Electronics
- Telecommunication Devices
- Medical Equipment
Reliability and Quality
STMicroelectronics is known for its commitment to quality and reliability. The M27C64A-25F6 EPROM undergoes rigorous testing and quality control procedures to ensure it meets the high standards expected of industrial-grade components. Users can trust this device for critical applications where data integrity and device longevity are of utmost importance.
For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website or contact their sales and technical support representatives.