EN
  • EN
  • DE

M28F512-12C6

Part No M28F512-12C6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073556-M28F512-12C6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F512-12C6 CAD Model

Description

STMicroelectronics M28F512-12C6 Flash Memory

The M28F512-12C6 is a high-speed, 512 Kbit (64K x 8) flash memory device manufactured by STMicroelectronics. This non-volatile memory chip is designed for a wide range of applications that require data and program storage. With its 120 ns access time, it provides efficient performance for both read and write operations, making it an ideal choice for embedded systems, automotive electronics, and various industrial applications.

Key Features

  • Memory Size: 512 Kbits (64K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ± 10%
  • Programming Voltage: 12V ± 0.25V
  • Temperature Range: -40°C to +125°C
  • Package: PLCC32 (Plastic Leaded Chip Carrier)
  • Endurance: Minimum of 10,000 Write/Erase Cycles
  • Data Retention: 20 years at 25°C

Advanced Technology

The M28F512-12C6 utilizes STMicroelectronics' advanced flash memory technology, which ensures high reliability and low power consumption. The device supports byte and page programming, allowing for flexible data management and faster programming operations.

Security and Protection

With its built-in security features, the M28F512-12C6 offers protection for your sensitive data. The memory chip includes a hardware protection feature that prevents accidental program or erase operations, ensuring the integrity of your stored information.

Easy Integration

The compact PLCC32 package makes the M28F512-12C6 easy to integrate into a variety of circuit board layouts. Its industry-standard pinout and compatibility with JEDEC standards simplify the design process for engineers and designers.

Applications

STMicroelectronics' M28F512-12C6 flash memory is versatile and can be used in a multitude of applications, such as:

  • Boot code storage in microcontroller-based systems
  • Parameter storage for industrial control systems
  • Code storage in automotive control units
  • BIOS storage in personal computers and servers
  • Other applications requiring high-reliability data storage

In summary, the M28F512-12C6 from STMicroelectronics is a robust and reliable flash memory solution that offers fast access times, low power consumption, and high endurance, making it suitable for a wide range of demanding applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess