EN
  • EN
  • DE

M28W160BT-100ZB6

Part No M28W160BT-100ZB6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305300-M28W160BT-100ZB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28W160BT-100ZB6 CAD Model

Description

STMicroelectronics M28W160BT-100ZB6 Flash Memory

The M28W160BT-100ZB6 is a high-performance 16Mbit (1M x 16) non-volatile flash memory module designed and manufactured by STMicroelectronics. This robust flash memory product offers an optimal storage solution for a wide range of applications that require fast access times, high reliability, and the flexibility of in-system programmability. With its boot block architecture, the M28W160BT-100ZB6 is particularly well-suited for use in automotive, industrial, and telecommunications systems where the integrity of the boot code is of paramount importance.

Key features of the M28W160BT-100ZB6 include a fast read access time of 100ns, which allows for high-speed operation in critical applications. The device operates over a wide supply voltage range of 2.7V to 3.6V, making it versatile for use in systems with varying power supplies. Additionally, the memory is organized as 64 blocks of 256Kb each, providing a well-structured and easy-to-manage memory map.

One of the standout attributes of this flash memory is its boot block feature. The memory is divided into a top boot block and a bottom boot block, which can be used for storing secure boot code or other critical data that requires protection against inadvertent write or erase operations. The boot blocks can be locked down to prevent accidental alteration, ensuring the integrity and reliability of the system's firmware.

For programming and erasure, the M28W160BT-100ZB6 supports a flexible and efficient command interface. The device can be programmed either in the factory or in the field via standard microprocessor write timings, without the need for additional programming voltage. This simplifies the system design and reduces the overall cost of the system. The chip erase function allows users to erase the entire chip at once, making it convenient for updates and maintenance.

The M28W160BT-100ZB6 is packaged in a 48-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package, which ensures a compact footprint and excellent thermal performance. This package is ideal for space-constrained applications where board real estate is at a premium. STMicroelectronics' commitment to quality and reliability is evident in the design and manufacturing of this flash memory, making it a trusted choice for designers and engineers looking for a dependable storage solution.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess