EN
  • EN
  • DE

M28W640ECT70ZB6T

Part No M28W640ECT70ZB6T
Manufacturer STMicroelectronics
Catalog Flash
Description M28W640ECT70ZB6T St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package TFBGA
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 8 MB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 986898-M28W640ECT70ZB6T
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W640ECT70ZB6T CAD Model

Description

STMicroelectronics M28W640ECT70ZB6T Flash Memory

The M28W640ECT70ZB6T is a high-speed, 64-Mbit (4M x16, Boot Block) flash memory device from STMicroelectronics, renowned for its reliability and performance in a wide range of applications. This non-volatile memory module is designed to meet the rigorous demands of modern electronics, providing a robust storage solution for firmware and data in products like embedded systems, automotive devices, and telecommunications equipment.

With its boot block architecture, the M28W640ECT70ZB6T offers a safe and secure environment for critical code storage, ensuring that systems can boot with integrity. The device is organized as 4M words of 16 bits each, which allows for efficient data management and high-speed operations. It features a fast access time of 70ns, enabling quick read operations, which is essential for high-performance computing tasks.

This flash memory chip supports a wide operating voltage range from 2.7V to 3.6V, making it versatile for various power environments and ensuring compatibility with both low-power and standard-power devices. Additionally, the M28W640ECT70ZB6T is equipped with a number of advanced features, such as status register enhancements and program/erase controller, which simplify the management of programming and erasure tasks, thereby enhancing the overall efficiency of the memory operations.

One of the key benefits of the M28W640ECT70ZB6T is its flexible and user-friendly interface. It supports a common flash interface (CFI), which allows for easy integration into a wide range of hardware designs without the need for extensive reconfiguration. This makes the device an ideal choice for designers looking to reduce development time and speed up time-to-market.

STMicroelectronics has also incorporated various security mechanisms into the M28W640ECT70ZB6T to protect against unauthorized access and accidental data corruption. With its high level of durability and the ability to withstand intense operating conditions, this flash memory is a reliable choice for critical applications that cannot afford data integrity issues.

In summary, the M28W640ECT70ZB6T from STMicroelectronics is a feature-rich and dependable flash memory solution that offers quick access times, a wide voltage range, and advanced security features, making it suitable for a variety of sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,703 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess