EN
  • EN
  • DE

M29F102BB-45K1

Part No M29F102BB-45K1
Manufacturer STMicroelectronics
Catalog Memory
Description FLASH 1 MB (64KB X16, BOOT BLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Access Time 45 ns
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-PLCC
Supplier Device Package 44-PLCC
Standard Package pcs
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1073584-M29F102BB-45K1
Ultra Librarian 3D Model Ultra Librarian M29F102BB-45K1 CAD Model

Description

STMicroelectronics M29F102BB-45K1 Flash Memory

The M29F102BB-45K1 is a high-speed 1 Mbit (128Kb x8) non-volatile flash memory component manufactured by STMicroelectronics. This device operates at a 45ns read or write cycle time, making it an excellent choice for applications requiring fast access to code or data storage. The M29F102BB-45K1 is part of the M29 family, which is renowned for its reliability and performance in a wide range of applications.

Constructed with an advanced manufacturing process, the M29F102BB-45K1 ensures low power consumption and high endurance, providing a minimum of 10,000 write/erase cycles and 20 years of data retention. It supports a single 5V power supply, simplifying the power design in embedded systems.

The memory is organized as 64 blocks, each containing 2Kb, and it features a flexible block erase capability. This allows for selective erasure of blocks, which is particularly useful for updating firmware or data without needing to erase the entire chip. The device also supports fast programming operations, contributing to shorter wait times during updates.

For enhanced data integrity, the M29F102BB-45K1 comes with a variety of security features. These include a programmable write protection mechanism that prevents accidental data alteration and a hardware reset pin that ensures proper device reset without compromising data integrity.

Its versatility is further demonstrated by its compatibility with the JEDEC standards for flash memory, ensuring that it can be used in a wide range of standard sockets and with common flash memory interfaces. The M29F102BB-45K1 is available in a 40-pin TSOP (Thin Small Outline Package) that is suitable for space-constrained applications.

Whether you're designing consumer electronics, automotive systems, or telecommunications equipment, the STMicroelectronics M29F102BB-45K1 flash memory provides a reliable and efficient solution for your non-volatile memory needs. Its combination of speed, power efficiency, and robust feature set makes it a smart choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess