EN
  • EN
  • DE

M28F512-15C1

Part No M28F512-15C1
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Mounting SMD (SMT)
Case / Package PLCC
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1022861-M28F512-15C1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F512-15C1 CAD Model

Description

STMicroelectronics M28F512-15C1 Flash Memory

The M28F512-15C1 is a high-speed 512 Kbit Flash memory module from STMicroelectronics, designed to deliver reliable and efficient data storage solutions for a variety of applications. This particular model is part of the M28 series of parallel Flash memories, which are well-known for their robustness and flexibility.

Key Features

  • Memory Size: The M28F512-15C1 offers a total storage capacity of 512 Kbits, organized as 64K x 8 bits, providing ample space for firmware storage, parameter settings, or small application code.
  • Speed: With an access time of 150 ns, this Flash memory is designed for applications requiring fast read operations, ensuring a smooth and efficient performance.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it compatible with a wide range of microcontrollers and digital systems.
  • Programming Voltage: The programming voltage of 12V allows for reliable writing to the memory cells, ensuring data integrity and longevity.
  • Endurance: The M28F512-15C1 has an endurance of 10,000 write/erase cycles, which is sufficient for many applications where the code is infrequently updated.
  • Data Retention: With a data retention period of 10 years, users can trust this memory module to keep their data safe over a considerable period.

Package and Temperature Range

The M28F512-15C1 comes in a convenient PLCC32 (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and offers a compact footprint for space-constrained designs. It operates over a wide temperature range from 0°C to 70°C, ensuring reliable performance across various environments.

Applications

This Flash memory is ideal for a broad range of applications such as embedded systems, telecommunications, computing, automotive, and industrial control systems. Its fast access time and reliable storage capabilities make it a go-to choice for designers looking for a non-volatile memory solution that can keep pace with the demands of modern electronics.

Overall, the STMicroelectronics M28F512-15C1 Flash memory is a versatile and durable choice for those in need of a high-quality, non-volatile memory solution that balances performance with longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess