EN
  • EN
  • DE

24VL014/SN

Part No 24VL014/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 1.5 V ~ 3.6 V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1123270-24VL014/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 24VL014
Introduction Date January 28, 2009
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24VL014/SN CAD Model

Description

Introducing the 24VL014/SN EEPROM from Microchip Technology

Microchip Technology's 24VL014/SN is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust and reliable storage solution for a wide range of applications. This particular model is part of Microchip's renowned serial EEPROM portfolio and is designed to meet the needs of consumers looking for low-power data storage options.

Key Features

  • Memory Size: The 24VL014/SN offers 1 Kbit (128 x 8) of memory, providing sufficient space for vital data storage such as device configuration, calibration data, and user preferences.
  • Interface: It uses the standard I2C (Inter-Integrated Circuit) serial interface for communication, allowing for simple integration with most microcontrollers and processors. Its I2C support is optimized for low-speed data communication, making it ideal for applications that do not require high-speed data transfer.
  • Low Power Consumption: Designed for low-power applications, this EEPROM operates with a very low standby current, making it suitable for battery-operated devices where power efficiency is crucial.
  • Write Protect: The device includes a write-protect feature to prevent accidental data overwrites, ensuring the integrity of the stored information.
  • Operating Voltage Range: It operates within a voltage range of 1.8V to 5.5V, providing flexibility for use in systems with different power supply levels.
  • Temperature Range: The EEPROM can operate over an industrial temperature range, making it reliable in environments with varying temperature conditions.
  • Packaging: The 24VL014/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to handle in both prototyping and production environments.

Applications

The versatility of the 24VL014/SN makes it an excellent choice for various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

With its robust design and Microchip's reputation for quality, the 24VL014/SN EEPROM is a reliable component for designers and engineers looking to incorporate non-volatile memory into their systems. Whether you are working on a small-scale project or a large industrial system, the 24VL014/SN offers the performance and durability you need to ensure your data is safe and accessible.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess