EN
  • EN
  • DE

M29F800DT70N6E-PBF-NECIF

Part No M29F800DT70N6E-PBF-NECIF
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305414-M29F800DT70N6E-PBF-NECIF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F800DT70N6E-PBF-NECIF CAD Model

Description

The M29F800DT70N6E-PBF-NECIF is a high-performance 8 Mbit (1MB) Flash memory device from STMicroelectronics, designed to offer both speed and reliability for a range of computing and embedded systems. This non-volatile memory component is part of the well-regarded M29 family, known for its flexible and programmable interface, making it an ideal choice for applications that require fast and frequent program or erase cycles.

Key Features

  • Memory Size: 8 Mbit (1 Mbyte) organized as 1M x 8 or 512K x 16 selectable by a byte/word organization pin.
  • Speed: Access times as fast as 70ns, ensuring high-speed operation for both read and write functions.
  • Boot Block: Features a boot block that allows the device to be used for systems that boot from Flash memory.
  • Programming: Offers fast programming and erase times with byte-by-byte programming capabilities.
  • Operating Voltage: A single 5V supply voltage for read, erase, and program operations simplifies the power design.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The M29F800DT70N6E-PBF-NECIF can be used in a wide array of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Boot code storage in computers and servers
  • Telecommunication infrastructure
  • Consumer electronics

Reliability and Support

STMicroelectronics provides comprehensive support and reliability for the M29F800DT70N6E-PBF-NECIF. The device comes with a range of quality assurances and support services, ensuring that developers can integrate this Flash memory into their products with confidence. With its robust design and proven technology, the M29F800DT70N6E-PBF-NECIF is a solid choice for designers looking for a dependable storage solution.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess